Panasonic Switch, Pushbutton, Dpdt, 200Ma, 14Vdc, Solder; Product Range Panasonic ESB-30B102

Description
SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC, SOLDER; Product Range:ESB30 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Grey; Contact Current DC Max:200mA RoHS Compliant: Yes
Datasheet
Description
SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC, SOLDER; Product Range:ESB30 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Grey; Contact Current DC Max:200mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Pushbutton, Dpdt, 200Ma, 14Vdc, Solder; Product Range Panasonic - 83T2656 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Pushbutton, Dpdt, 200Ma, 14Vdc, Solder; Product Range Panasonic
83T2656
Switch, Pushbutton, Dpdt, 200Ma, 14Vdc, Solder; Product Range Panasonic 83T2656
SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC, SOLDER; Product Range:ESB30 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Grey; Contact Current DC Max:200mA RoHS Compliant: Yes

SWITCH, PUSHBUTTON, DPDT, 200mA, 14VDC, SOLDER; Product Range:ESB30 Series; Contact Configuration:DPDT; Switch Operation:-; Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:Grey; Contact Current DC Max:200mA RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Pushbutton Switches - ESB-30B102 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Pushbutton Switches
ESB-30B102
Switches - Pushbutton Switches ESB-30B102
SWITCH PUSH DPDT 0.2A 14V

SWITCH PUSH DPDT 0.2A 14V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
ESB-30B102
Pushbutton Switches ESB-30B102
Pushbutton Switches DPDT H=12.5mm PUSH SWSOFT SOUND

Pushbutton Switches DPDT H=12.5mm PUSH SWSOFT SOUND

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 83T2656 ESB-30B102 ESB-30B102
Product Name Switch, Pushbutton, Dpdt, 200Ma, 14Vdc, Solder; Product Range Panasonic Switches - Pushbutton Switches Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT)
Features RoHS RoHS
Actuator Specifications Raised (Plunger Style) Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Pushbutton Switches - 450-1509-ND - DigiKey
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Plunger for Cap
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
View Details
2 suppliers
Push Button Switches - 1115831 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details