Panasonic Varistor, Smd, 430V; Voltage Rating Vac Panasonic ERZVF2M431

Description
VARISTOR, SMD, 430V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:VF Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, SMD, 430V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:VF Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Smd, 430V; Voltage Rating Vac Panasonic - 63W1614 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Smd, 430V; Voltage Rating Vac Panasonic
63W1614
Varistor, Smd, 430V; Voltage Rating Vac Panasonic 63W1614
VARISTOR, SMD, 430V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:VF Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, SMD, 430V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:VF Series; Clamping Voltage Vc Max:710V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1614
Product Name Varistor, Smd, 430V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617585 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 1825801 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
4 suppliers