Panasonic Varistor, Smd, 220V; Voltage Rating Vac Panasonic ERZVF2M221

Description
VARISTOR, SMD, 220V; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:360V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, SMD, 220V; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:360V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Smd, 220V; Voltage Rating Vac Panasonic - 63W1611 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Smd, 220V; Voltage Rating Vac Panasonic
63W1611
Varistor, Smd, 220V; Voltage Rating Vac Panasonic 63W1611
VARISTOR, SMD, 220V; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:360V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, SMD, 220V; Voltage Rating VAC:140V; Voltage Rating V DC:180V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:360V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1611
Product Name Varistor, Smd, 220V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS2-1000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details