Panasonic Varistor, Smd, 200V; Voltage Rating Vac Panasonic ERZVF2M201

Description
VARISTOR, SMD, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:340V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, SMD, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:340V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Smd, 200V; Voltage Rating Vac Panasonic - 63W1610 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Smd, 200V; Voltage Rating Vac Panasonic
63W1610
Varistor, Smd, 200V; Voltage Rating Vac Panasonic 63W1610
VARISTOR, SMD, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:340V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, SMD, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:340V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1610
Product Name Varistor, Smd, 200V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 30A 30V Diode and Rectifier - 286-32CTQ030STRLPBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
High-voltage switching diode - BAS21TH-QR - Nexperia B.V.
Specs
Diode Applications Switching; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
2 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details