Panasonic Varistor, Smd, 120V; Voltage Rating Vac Panasonic ERZVF2M121

Description
VARISTOR, SMD, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:200V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, SMD, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:200V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Smd, 120V; Voltage Rating Vac Panasonic - 63W1608 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Smd, 120V; Voltage Rating Vac Panasonic
63W1608
Varistor, Smd, 120V; Voltage Rating Vac Panasonic 63W1608
VARISTOR, SMD, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:200V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, SMD, 120V; Voltage Rating VAC:75V; Voltage Rating V DC:100V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:200V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1608
Product Name Varistor, Smd, 120V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

ZENER DIODE - 699-1N5361B - Utmel Electronic Limited
Rochester Electronics
Specs
Diode Type Zener
RoHS Compliant RoHS
VF 1.2 volts
View Details
Schottky Diodes & Rectifiers - 1220015 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diode - 1N6638 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 300 mA
View Details
PIN Diode Switches - NPS2-3000-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details