Manufacturer: Panasonic
Win Source Part Number: 1172396-ERZVF2M101
Manufacturer Homepage: www.panasonic.com/in
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
VARISTOR, SMD, 100V; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:ZNR VF Series; Clamping Voltage Vc Max:165V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1172396-ERZVF2M101 | 63W1607 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZVF2M101 | Varistor, Smd, 100V; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS |