Panasonic Varistor, 20Mm Disc, 82V; Voltage Rating Vac Panasonic ERZV20D820

Description
VARISTOR, 20MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20Mm Disc, 82V; Voltage Rating Vac Panasonic - 63W1697 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Mm Disc, 82V; Voltage Rating Vac Panasonic
63W1697
Varistor, 20Mm Disc, 82V; Voltage Rating Vac Panasonic 63W1697
VARISTOR, 20MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 20MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1697
Product Name Varistor, 20Mm Disc, 82V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Diode Applications Rectifier
VF 1.35 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
PIN Diode Switches - NPS8-500-40000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
50V 250MW SOT23 Diode and Rectifier - 284-SMP1322-005LF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -65 to 150 C (-85 to 302 F)
View Details
5 suppliers