Panasonic Varistor, 20Mm Disc, 200V; Voltage Rating Vac Panasonic ERZV20D201

Description
VARISTOR, 20MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20Mm Disc, 200V; Voltage Rating Vac Panasonic - 63W1688 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Mm Disc, 200V; Voltage Rating Vac Panasonic
63W1688
Varistor, 20Mm Disc, 200V; Voltage Rating Vac Panasonic 63W1688
VARISTOR, 20MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 20MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1688
Product Name Varistor, 20Mm Disc, 200V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details