Panasonic Varistor, 20Mm Disc, 1100V; Voltage Rating Vac Panasonic ERZV20D112

Description
VARISTOR, 20MM DISC, 1100V; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak SurgeRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 20MM DISC, 1100V; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak SurgeRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 20Mm Disc, 1100V; Voltage Rating Vac Panasonic - 63W1686 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 20Mm Disc, 1100V; Voltage Rating Vac Panasonic
63W1686
Varistor, 20Mm Disc, 1100V; Voltage Rating Vac Panasonic 63W1686
VARISTOR, 20MM DISC, 1100V; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak SurgeRoHS Compliant: Yes

VARISTOR, 20MM DISC, 1100V; Voltage Rating VAC:680V; Voltage Rating V DC:895V; Product Range:ZNR V Series; Clamping Voltage Vc Max:1.815kV; Varistor Case Style:Disc 20mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak SurgeRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1686
Product Name Varistor, 20Mm Disc, 1100V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5551 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
RF Diodes - SMP1330-040LF - 042697-SMP1330-040LF - Win Source Electronics
Specs
Diode Type RF Diodes; PIN - Single
Tj -65 to 150 C (-85 to 302 F)
View Details
7 suppliers
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes - NC202 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details