Panasonic Varistor, 14Mm Disc, 82V; Voltage Rating Vac Panasonic ERZV14D820

Description
VARISTOR, 14MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 14MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14Mm Disc, 82V; Voltage Rating Vac Panasonic - 63W1683 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Mm Disc, 82V; Voltage Rating Vac Panasonic
63W1683
Varistor, 14Mm Disc, 82V; Voltage Rating Vac Panasonic 63W1683
VARISTOR, 14MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 14MM DISC, 82V; Voltage Rating VAC:50V; Voltage Rating V DC:65V; Product Range:ZNR V Series; Clamping Voltage Vc Max:135V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1683
Product Name Varistor, 14Mm Disc, 82V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482C-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS2-2400-2500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type FRD - Model: FDRW15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details
Rectifier Diode - FX3PFT2 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 4000 mA
View Details