Panasonic Varistor, 14Mm Disc, 470V; Voltage Rating Vac Panasonic ERZV14D471

Description
VARISTOR, 14MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 14MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14Mm Disc, 470V; Voltage Rating Vac Panasonic - 63W1677 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Mm Disc, 470V; Voltage Rating Vac Panasonic
63W1677
Varistor, 14Mm Disc, 470V; Voltage Rating Vac Panasonic 63W1677
VARISTOR, 14MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 14MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1677
Product Name Varistor, 14Mm Disc, 470V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YA875C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.8900 volts
View Details
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4486 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 19 mA
IR 0.2500 mA
View Details