Panasonic
Varistors
ERZV14D470
Description
Varistor 14mm Disc 47V
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Varistor 14mm Disc 47V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
Metal Oxide Varistors (MOVs) |
Metal Oxide Varistors (MOVs) |
|
Product Number
|
7209920 |
7209920P |
1069899 |
|
Product Name
|
Varistors |
Varistors |
Varistors |
|
Standards and Certifications
|
RoHS
|
RoHS
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Size
0603; 0603 (1608m)
Standards and Certifications
RoHS
View Details
Standards and Certifications
RoHS; UL
Supply Voltage (VS)
550 volts
Tj
-40 to 85 C (-40 to 185 F)
View Details
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
UL
View Details
Configuration
Single Device
Mounting / Packaging
Through-Hole
Supply Voltage (VS)
18 to 1100 volts
View Details