Panasonic Varistor, 14Mm Disc, 39V; Voltage Rating Vac Panasonic ERZV14D390

Description
VARISTOR, 14MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Datasheet
Description
VARISTOR, 14MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14Mm Disc, 39V; Voltage Rating Vac Panasonic - 63W1674 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Mm Disc, 39V; Voltage Rating Vac Panasonic
63W1674
Varistor, 14Mm Disc, 39V; Voltage Rating Vac Panasonic 63W1674
VARISTOR, 14MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

VARISTOR, 14MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:ZNR V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge CurrentRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1674
Product Name Varistor, 14Mm Disc, 39V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 30SCLJQ060SCV - 30SCLJQ060SCV - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 60 volts
View Details
Voltage regulator diodes - 1N4742A,133 - Nexperia B.V.
Specs
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
4 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details