Panasonic Varistor, 14Mm Disc, 240V; Voltage Rating Vac Panasonic ERZV14D241

Description
VARISTOR, 14MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 14MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 14Mm Disc, 240V; Voltage Rating Vac Panasonic - 63W1670 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 14Mm Disc, 240V; Voltage Rating Vac Panasonic
63W1670
Varistor, 14Mm Disc, 240V; Voltage Rating Vac Panasonic 63W1670
VARISTOR, 14MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 14MM DISC, 240V; Voltage Rating VAC:150V; Voltage Rating V DC:200V; Product Range:ZNR V Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 14mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1670
Product Name Varistor, 14Mm Disc, 240V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1333366 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details