Panasonic Varistor, 10Mm Disc, 820V; Voltage Rating Vac Panasonic ERZV10D821

Description
VARISTOR, 10MM DISC, 820V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:V Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 820V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:V Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 820V; Voltage Rating Vac Panasonic - 63W1663 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 820V; Voltage Rating Vac Panasonic
63W1663
Varistor, 10Mm Disc, 820V; Voltage Rating Vac Panasonic 63W1663
VARISTOR, 10MM DISC, 820V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:V Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 820V; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:V Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1663
Product Name Varistor, 10Mm Disc, 820V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Discrete Semiconductor Products - 231204-BAL74 E6327 - Win Source Electronics
Specs
Diode Type Diodes,Rectifiers - Single
View Details
2 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details