Panasonic Varistor, 10Mm Disc, 470V; Voltage Rating Vac Panasonic ERZV10D471

Description
VARISTOR, 10MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 470V; Voltage Rating Vac Panasonic - 63W1656 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 470V; Voltage Rating Vac Panasonic
63W1656
Varistor, 10Mm Disc, 470V; Voltage Rating Vac Panasonic 63W1656
VARISTOR, 10MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1656
Product Name Varistor, 10Mm Disc, 470V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615843 - RS Components, Ltd.
Specs
Technology / Construction Power shunt
Mounting / Packaging Planar
Temperature Coefficient 30 ±ppm/°C
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details