Panasonic Varistor, 10Mm Disc, 430V; Voltage Rating Vac Panasonic ERZV10D431

Description
VARISTOR, 10MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 430V; Voltage Rating Vac Panasonic - 63W1654 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 430V; Voltage Rating Vac Panasonic
63W1654
Varistor, 10Mm Disc, 430V; Voltage Rating Vac Panasonic 63W1654
VARISTOR, 10MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1654
Product Name Varistor, 10Mm Disc, 430V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4482 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 28 mA
IR 0.0500 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type SBD - Model: TS865C15R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.9000 volts
View Details