Panasonic Varistor, 10Mm Disc, 100V; Voltage Rating Vac Panasonic ERZV10D101

Description
VARISTOR, 10MM DISC, 100V; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 100V; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 100V; Voltage Rating Vac Panasonic - 63W1642 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 100V; Voltage Rating Vac Panasonic
63W1642
Varistor, 10Mm Disc, 100V; Voltage Rating Vac Panasonic 63W1642
VARISTOR, 10MM DISC, 100V; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 10MM DISC, 100V; Voltage Rating VAC:60V; Voltage Rating V DC:85V; Product Range:ZNR V Series; Clamping Voltage Vc Max:165V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1642
Product Name Varistor, 10Mm Disc, 100V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100S - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 12 volts
View Details
Specs
Diode Applications Rectifier
VF 1.2 volts
VR 400 volts
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Rectifier Diodes, Type FRD - Model: FDRP15S60L - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 2.6 volts
IR 0.2500 mA
View Details