Panasonic Varistor, 10Mm Disc, 39V; Voltage Rating Vac Panasonic ERZV09D390

Description
VARISTOR, 10MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 10MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 10Mm Disc, 39V; Voltage Rating Vac Panasonic - 63W1641 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 10Mm Disc, 39V; Voltage Rating Vac Panasonic
63W1641
Varistor, 10Mm Disc, 39V; Voltage Rating Vac Panasonic 63W1641
VARISTOR, 10MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 10MM DISC, 39V; Voltage Rating VAC:25V; Voltage Rating V DC:31V; Product Range:V Series; Clamping Voltage Vc Max:77V; Varistor Case Style:Disc 10mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1641
Product Name Varistor, 10Mm Disc, 39V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Bridge - 3SBMA8 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 800 volts
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details