Panasonic Varistor, 7Mm Disc, 56V; Voltage Rating Vac Panasonic ERZV07D560

Description
VARISTOR, 7MM DISC, 56V; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 56V; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 56V; Voltage Rating Vac Panasonic - 63W1640 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 56V; Voltage Rating Vac Panasonic
63W1640
Varistor, 7Mm Disc, 56V; Voltage Rating Vac Panasonic 63W1640
VARISTOR, 7MM DISC, 56V; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current RoHS Compliant: Yes

VARISTOR, 7MM DISC, 56V; Voltage Rating VAC:35V; Voltage Rating V DC:45V; Product Range:ZNR V Series; Clamping Voltage Vc Max:110V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1640
Product Name Varistor, 7Mm Disc, 56V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
Switching Diodes - 1219464 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Applications Switching
RoHS Compliant RoHS
View Details
SPAD modules - C11202-100 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details