Panasonic Varistor, 7Mm Disc, 470V; Voltage Rating Vac Panasonic ERZV07D471

Description
VARISTOR, 7MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 470V; Voltage Rating Vac Panasonic - 63W1638 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 470V; Voltage Rating Vac Panasonic
63W1638
Varistor, 7Mm Disc, 470V; Voltage Rating Vac Panasonic 63W1638
VARISTOR, 7MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 7MM DISC, 470V; Voltage Rating VAC:300V; Voltage Rating V DC:385V; Product Range:ZNR V Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 63W1638
Product Name Varistor, 7Mm Disc, 470V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617591 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details