Panasonic Varistor, 7Mm Disc, 200V; Voltage Rating Vac Panasonic ERZV07D201

Description
VARISTOR, 7MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 7MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 7Mm Disc, 200V; Voltage Rating Vac Panasonic - 63W1628 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 7Mm Disc, 200V; Voltage Rating Vac Panasonic
63W1628
Varistor, 7Mm Disc, 200V; Voltage Rating Vac Panasonic 63W1628
VARISTOR, 7MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

VARISTOR, 7MM DISC, 200V; Voltage Rating VAC:130V; Voltage Rating V DC:170V; Product Range:ZNR V Series; Clamping Voltage Vc Max:340V; Varistor Case Style:Disc 7mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 63W1628
Product Name Varistor, 7Mm Disc, 200V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SiC-SBD - Model: FDCC10S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.8 volts
View Details
Zener Diodes - 1220008 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4985 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 36.6 mA
IR 2 mA
View Details