Panasonic
Varistors
ERZV07D201
Description
Varistor 7mm Disc 200V
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
-
RS Components, Ltd.
Request a Quote
Email Supplier
Description
Varistor 7mm Disc 200V
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Metal Oxide Varistors (MOVs) |
Metal Oxide Varistors (MOVs) |
|
Product Number
|
7209822P |
7209822 |
|
Product Name
|
Varistors |
Varistors |
|
Standards and Certifications
|
RoHS
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package Size
1210 (3225m)
Standards and Certifications
RoHS
View Details
Standards and Certifications
RoHS; UL
Supply Voltage (VS)
150 volts
Tj
-40 to 85 C (-40 to 185 F)
View Details
Configuration
Single Device
Mounting / Packaging
Bolt-on Chassis
Standards and Certifications
UL
View Details