Manufacturer: Panasonic
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1191465-ERZV05D431
Packaging: Bulk
Termination: Radial
Voltage Rating: 350 V
Number of Circuits: 1
Contact Plating: Tin
Capacitance: 70 pF
Clamping Voltage: 745 V
Thickness: 5.6 mm
Material: Zinc
Voltage Tolerance: 10 %
Power Rating: 100 mW
Diameter: 5 mm
Energy: 20 J
Clamping Current: 5 A
Varistor Voltage: 430 V
Categories: TVS - Varistors,MOVs
Case / Package: Radial
Alternative Parts (Cross-Reference): ERZ-V05D431; ERZ-V05D431.;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Depth: 5.6 mm
Lead Free: Lead Free
Mount: Radial, Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Schedule B: 8533400080, 8533400080
Voltage Rating (AC): 275 V
Max Voltage Rating (AC): 275 V
Max Voltage Rating (DC): 350 V
Voltage Rating (DC): 350 V
REACH SVHC: No SVHC
Lead Pitch: 5 mm
Max Output Current: 5 A
Max Surge Current: 800 A
Max Supply Voltage: 275 V
Max Operating Temperature: 85 °C
Lead/Base Style: Radial
Max Varistor Voltage: 473 V
Min Varistor Voltage: 387 V
VARISTOR, 5MM DISC, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR V Series; Clamping Voltage Vc Max:745V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge RoHS Compliant: Yes
| Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 1191465-ERZV05D431 | 63W1622 |
| Product Name | TVS - TVS - Varistors, MOVs - ERZV05D431 | Varistor, 5Mm Disc, 430V; Voltage Rating Vac Panasonic |
| RoHS Compliant | RoHS | RoHS |
| Package | Radial | |
| VC | 745 volts |