Panasonic Varistor, 5Mm Disc, 360V; Voltage Rating Vac Panasonic ERZV05D361

Description
VARISTOR, 5MM DISC, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes
Description
VARISTOR, 5MM DISC, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5Mm Disc, 360V; Voltage Rating Vac Panasonic - 86Y0211 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5Mm Disc, 360V; Voltage Rating Vac Panasonic
86Y0211
Varistor, 5Mm Disc, 360V; Voltage Rating Vac Panasonic 86Y0211
VARISTOR, 5MM DISC, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

VARISTOR, 5MM DISC, 360V; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:V Series; Clamping Voltage Vc Max:620V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0211
Product Name Varistor, 5Mm Disc, 360V; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

High Current Power Rectifiers - FXSET130304 - Micross Components, Inc.
Specs
Diode Type High Current Rectifier Assemblies
Diode Applications Rectifier
IF 15000 mA
View Details
Surface-Mount PIN Diode - SMP1302-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
5 suppliers
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details