Panasonic Varistor, 5Mm Disc, 27V; Voltage Rating Vac Panasonic ERZV05D270

Description
VARISTOR, 5MM DISC, 27V; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 5MM DISC, 27V; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 5Mm Disc, 27V; Voltage Rating Vac Panasonic - 86Y0209 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 5Mm Disc, 27V; Voltage Rating Vac Panasonic
86Y0209
Varistor, 5Mm Disc, 27V; Voltage Rating Vac Panasonic 86Y0209
VARISTOR, 5MM DISC, 27V; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, 5MM DISC, 27V; Voltage Rating VAC:17V; Voltage Rating V DC:22V; Product Range:V Series; Clamping Voltage Vc Max:60V; Varistor Case Style:Disc 5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 86Y0209
Product Name Varistor, 5Mm Disc, 27V; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details