Panasonic Varistor, Mov, 43V, Smd; Voltage Rating Vac Panasonic ERZHF2M270

Description
VARISTOR, MOV, 43V, SMD; Voltage Rating VAC:-; Voltage Rating V DC:27V; Product Range:ZNR HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet
Description
VARISTOR, MOV, 43V, SMD; Voltage Rating VAC:-; Voltage Rating V DC:27V; Product Range:ZNR HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Mov, 43V, Smd; Voltage Rating Vac Panasonic - 86Y0207 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Mov, 43V, Smd; Voltage Rating Vac Panasonic
86Y0207
Varistor, Mov, 43V, Smd; Voltage Rating Vac Panasonic 86Y0207
VARISTOR, MOV, 43V, SMD; Voltage Rating VAC:-; Voltage Rating V DC:27V; Product Range:ZNR HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

VARISTOR, MOV, 43V, SMD; Voltage Rating VAC:-; Voltage Rating V DC:27V; Product Range:ZNR HF Series; Clamping Voltage Vc Max:43V; Varistor Case Style:SMD; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); Peak Surge Current @ RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0207
Product Name Varistor, Mov, 43V, Smd; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Schottky Diodes & Rectifiers - 155181P - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Single Phase Bridge - FXSCAJ6 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 1500 mA
VR 600 volts
View Details
PIN Diode Switches - NPSD-9000-18000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details