Panasonic Varistor, Large Surge, Transient, 910V; Voltage Rating Vac Panasonic ERZE14A911

Description
VARISTOR, LARGE SURGE, TRANSIENT, 910V; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 910V; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 910V; Voltage Rating Vac Panasonic - 86Y0206 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 910V; Voltage Rating Vac Panasonic
86Y0206
Varistor, Large Surge, Transient, 910V; Voltage Rating Vac Panasonic 86Y0206
VARISTOR, LARGE SURGE, TRANSIENT, 910V; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 910V; Voltage Rating VAC:550V; Voltage Rating V DC:745V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0206
Product Name Varistor, Large Surge, Transient, 910V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 30 volts
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100D - 120LQ100D - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details