Panasonic Varistor, Znr, 1.355Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic ERZE14A821SC

Description
VARISTOR, ZNR, 1.355KV, DISC 17.5MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Description
VARISTOR, ZNR, 1.355KV, DISC 17.5MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.355Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic - 34AH0702 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.355Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
34AH0702
Varistor, Znr, 1.355Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic 34AH0702
VARISTOR, ZNR, 1.355KV, DISC 17.5MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, ZNR, 1.355KV, DISC 17.5MM; Voltage Rating VAC:510V; Voltage Rating V DC:670V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0702
Product Name Varistor, Znr, 1.355Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power TVS Modules - 704-15K36H3 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Transient Voltage Suppressor Diodes; TVS Assemblies
View Details
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details
Diodes - NC104 - Maury Microwave
Maury Microwave
Specs
Tj -40 to 85 C (-40 to 185 F)
View Details
Rectifier Diodes, Type SBD - Model: YA862C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.6800 volts
View Details