Panasonic Varistor, Znr, 1.12Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic ERZE14A681SC

Description
VARISTOR, ZNR, 1.12KV, DISC 17.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.12KV, DISC 17.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.12Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic - 34AH0698 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.12Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
34AH0698
Varistor, Znr, 1.12Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic 34AH0698
VARISTOR, ZNR, 1.12KV, DISC 17.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, ZNR, 1.12KV, DISC 17.5MM; Voltage Rating VAC:420V; Voltage Rating V DC:560V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.12kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0698
Product Name Varistor, Znr, 1.12Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Zener Diodes - 1220199 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMA4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 400 volts
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details