Panasonic Varistor, Znr, 1.025Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic ERZE14A621SC

Description
VARISTOR, ZNR, 1.025KV, DISC 17.5MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Description
VARISTOR, ZNR, 1.025KV, DISC 17.5MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.025Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic - 34AH0696 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.025Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
34AH0696
Varistor, Znr, 1.025Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic 34AH0696
VARISTOR, ZNR, 1.025KV, DISC 17.5MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, ZNR, 1.025KV, DISC 17.5MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34AH0696
Product Name Varistor, Znr, 1.025Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R102JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details