VARISTOR, ZNR, 1.025KV, DISC 17.5MM; Voltage Rating VAC:385V; Voltage Rating V DC:505V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.025kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Resistors |
| Product Number | 34AH0697 |
| Product Name | Varistor, Znr, 1.025Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic |
| Configuration | Single Resistor |