Panasonic Varistor, Znr, 930V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A561SC

Description
VARISTOR, ZNR, 930V, DISC 16.5MM; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 930V, DISC 16.5MM; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 930V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0694 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 930V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0694
Varistor, Znr, 930V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0694
VARISTOR, ZNR, 930V, DISC 16.5MM; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 930V, DISC 16.5MM; Voltage Rating VAC:350V; Voltage Rating V DC:450V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:930V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0694
Product Name Varistor, Znr, 930V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Schottky 40 V 10 A Diode and Rectifier - 280-10TQ040PBF - ERSAELECTRONICS PTE. LTD.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
2 suppliers
Diode and Rectifier - 280-1N4148,133 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
PIN Diode Switches - NPS2-14-1000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details