Panasonic Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A511SC

Description
VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0692 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0692
Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0692
VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0692
Product Name Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N5554 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 5000 mA
View Details
Diode and Rectifier - 284-SMP1340-004 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Diode Applications Rectifier
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details