Panasonic Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A511S1

Description
VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0693 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0693
Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0693
VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 845V, DISC 16.5MM; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0693
Product Name Varistor, Znr, 845V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - 15CTQ045-1PBF - 1121332-15CTQ045-1PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details
2 suppliers
Diode and Rectifier - 280-1N4148,143 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
View Details
PIN Diode Switches - NPS2-20-530-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details