Panasonic Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic ERZE14A511

Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic - 86Y0201 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
86Y0201
Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic 86Y0201
VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 510V; Voltage Rating VAC:320V; Voltage Rating V DC:410V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:845V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0201
Product Name Varistor, Large Surge, Transient, 510V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1223324 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YG981S6R - Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 3 volts
IR 0.0250 mA
View Details
General-purpose triple Schottky diode - BAS70VY-QX - Nexperia B.V.
Specs
Diode Type General Purpose; Schottky
Diode Applications Switching
RoHS Compliant RoHS
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4935GP - 854316-1N4935GP - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details