Panasonic Varistor, Znr, 710V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A431SC

Description
VARISTOR, ZNR, 710V, DISC 16.5MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 710V, DISC 16.5MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 710V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0688 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 710V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0688
Varistor, Znr, 710V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0688
VARISTOR, ZNR, 710V, DISC 16.5MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 710V, DISC 16.5MM; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0688
Product Name Varistor, Znr, 710V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B481H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Surface Mount PIN Diode - SMP1371-087LF - Skyworks Solutions, Inc.
Specs
Diode Type PIN
View Details
8 suppliers