Panasonic Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic ERZE14A431

Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet
Description
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic - 86Y0199 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
86Y0199
Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic 86Y0199
VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

VARISTOR, LARGE SURGE, TRANSIENT, 430V; Voltage Rating VAC:275V; Voltage Rating V DC:350V; Product Range:ZNR E14 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 86Y0199
Product Name Varistor, Large Surge, Transient, 430V; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Ideal Diodes - 1580420 - RS Components, Ltd.
RS Components, Ltd.
Specs
RoHS Compliant RoHS
View Details
Voltage Regulator diode (Zener diode) - 1N4959US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 430 mA
IR 10 mA
View Details
PIN Diode Switches - NPS2-1000-26500-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details