Panasonic Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A391S1

Description
VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Description
VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0687 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0687
Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0687
VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 650V, DISC 16.5MM; Voltage Rating VAC:250V; Voltage Rating V DC:320V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0687
Product Name Varistor, Znr, 650V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Bridge Rectifiers - 26MB40A - 1123415-26MB40A - Win Source Electronics
View Details
2 suppliers