Panasonic Varistor, Znr, 595V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A361SC

Description
VARISTOR, ZNR, 595V, DISC 16.5MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 595V, DISC 16.5MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 595V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0684 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 595V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0684
Varistor, Znr, 595V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0684
VARISTOR, ZNR, 595V, DISC 16.5MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 595V, DISC 16.5MM; Voltage Rating VAC:230V; Voltage Rating V DC:300V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:595V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0684
Product Name Varistor, Znr, 595V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4984 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 39.5 mA
IR 2 mA
View Details
Diode and Rectifier - 280-AIDK08S65C5ATMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Diode Applications Rectifier
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
5 suppliers
Axial-Lead Glass-Bodied High Voltage Diode - M160FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 35 volts
View Details
MPPC (SiPMs) / MPPC arrays - S14161-3050HS-08 - Hamamatsu Photonics Europe
Specs
Diode Applications Detector
View Details