Panasonic Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic ERZE14A331S1

Description
VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes
Description
VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic - 34AH0683 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic
34AH0683
Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic 34AH0683
VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

VARISTOR, ZNR, 545V, DISC 16.5MM; Voltage Rating VAC:210V; Voltage Rating V DC:270V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:545V; Varistor Case Style:Disc 16.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); PeakRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 34AH0683
Product Name Varistor, Znr, 545V, Disc 16.5Mm; Voltage Rating Vac Panasonic
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12400 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details