Panasonic Varistor, Znr, 1.65Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic ERZE14A102SC

Description
VARISTOR, ZNR, 1.65KV, DISC 17.5MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet
Description
VARISTOR, ZNR, 1.65KV, DISC 17.5MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, Znr, 1.65Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic - 34AH0670 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, Znr, 1.65Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
34AH0670
Varistor, Znr, 1.65Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic 34AH0670
VARISTOR, ZNR, 1.65KV, DISC 17.5MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

VARISTOR, ZNR, 1.65KV, DISC 17.5MM; Voltage Rating VAC:625V; Voltage Rating V DC:825V; Product Range:E14-S1 Series; Clamping Voltage Vc Max:1.65kV; Varistor Case Style:Disc 17.5mm; Varistor Type:Zinc Oxide Non-Linear Resistor (ZNR); RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 34AH0670
Product Name Varistor, Znr, 1.65Kv, Disc 17.5Mm; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Zener Diodes - 1219608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Single Phase Bridge - 3SBMC4F - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Single Phase Full Wave Bridge Assemblies
IF 3000 mA
VR 400 volts
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details