Panasonic Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F911

Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4532 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4532
Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4532
VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 550VAC, 745VDC, 1.5KV, DISC, FULL REEL; Voltage Rating VAC:550V; Voltage Rating VDC:745V; Product Range:E11 Series; Clamping Voltage Vc Max:1.5kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4532
Product Name Varistor, 550Vac, 745Vdc, 1.5Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1221501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Schottky Diodes - ERB81-004 - 1057621-ERB81-004 - Win Source Electronics
Fuji Electric Corp. of America
Specs
Diode Type Schottky; Single
RoHS Compliant RoHS
Tj -40 C (-40 F)
View Details
2 suppliers
Schottky barrier single diode - 1PS76SB10-QX - Nexperia B.V.
Specs
Diode Type Schottky
Diode Applications Switching; Protector
RoHS Compliant RoHS
View Details
3 suppliers
Diodes - Zener - Single - 1N5259B - 905697-1N5259B - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj -65 to 200 C (-85 to 392 F)
View Details