Panasonic Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F821

Description
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4531 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4531
Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4531
VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 510VAC, 670VDC, 1.355KV, DISC, FULL REEL; Voltage Rating VAC:510V; Voltage Rating VDC:670V; Product Range:E11 Series; Clamping Voltage Vc Max:1.355kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4531
Product Name Varistor, 510Vac, 670Vdc, 1.355Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1220902 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type SBD - Model: YG868C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7400 volts
View Details
Dual high-speed switching diode - 1PS300-QX - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
IF 200 mA
View Details
2 suppliers
Diodes - Zener - Single - 1N4731ARL - 854310-1N4731ARL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 4.3 V 1 W
View Details