Panasonic Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F751

Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4530 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4530
Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4530
VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

VARISTOR, 460VAC, 615VDC, 1.24KV, DISC, FULL REEL; Voltage Rating VAC:460V; Voltage Rating VDC:615V; Product Range:E11 Series; Clamping Voltage Vc Max:1.24kV; Varistor Case Style:Disc 14mm; Peak Surge Current @ 8/20µS:5kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4530
Product Name Varistor, 460Vac, 615Vdc, 1.24Kv, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 1220682 - RS Components, Ltd.
Specs
Diode Type Schottky
Diode Applications Rectifier; Switching
RoHS Compliant RoHS
View Details
Diode - 127648331 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details
Single Diodes - 1727-8605-2-ND - DigiKey
Specs
Tj 175 C (347 F)
View Details
3 suppliers
Diodes, Rectifiers - Single - 1N4938 - 854318-1N4938 - Win Source Electronics
Specs
Diode Type Diode 200 V
View Details