Panasonic Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F471

Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4525 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4525
Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4525
VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 300VAC, 385VDC, 775V, DISC, FULL REEL; Voltage Rating VAC:300V; Voltage Rating VDC:385V; Product Range:E11 Series; Clamping Voltage Vc Max:775V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4525
Product Name Varistor, 300Vac, 385Vdc, 775V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
SPAD modules - C16531-100GD - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Diode Type Avalanche Diodes
View Details
Zener Diodes - 1220195 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type Zener
Diode Applications Voltage Regulation
RoHS Compliant RoHS
View Details