Panasonic Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F431

Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4524 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4524
Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4524
VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 275VAC, 350VDC, 710V, DISC, FULL REEL; Voltage Rating VAC:275V; Voltage Rating VDC:350V; Product Range:E11 Series; Clamping Voltage Vc Max:710V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4524
Product Name Varistor, 275Vac, 350Vdc, 710V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Epoxy High Current High Voltage Diode - K100UF - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 14 volts
View Details
Freewheeling diode - freewheeling-diode-single - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
1.9A Diode and Rectifier - 299-2KBB20R - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Diode Applications Rectifier
View Details
2 suppliers