Panasonic Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F391

Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4523 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4523
Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4523
VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 250VAC, 320VDC, 650V, DISC, FULL REEL; Voltage Rating VAC:250V; Voltage Rating VDC:320V; Product Range:E11 Series; Clamping Voltage Vc Max:650V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4523
Product Name Varistor, 250Vac, 320Vdc, 650V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Zener Diodes - 1460570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes - 3FF30 - Micross Components, Inc.
Micross Components, Inc.
Specs
Diode Type Rectifier & Schottky Diodes
Diode Applications Rectifier
IF 3400 mA
View Details
PIN Diode Switches - NPS2-6000-18000-A - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details