Panasonic Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F271

Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4520 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4520
Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4520
VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 175VAC, 225VDC, 455V, DISC, FULL REEL; Voltage Rating VAC:175V; Voltage Rating VDC:225V; Product Range:E11 Series; Clamping Voltage Vc Max:455V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4520
Product Name Varistor, 175Vac, 225Vdc, 455V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B482H-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
PIN Diode Switches - NPS16-100-1000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details
Rectifier Diodes, Type SBD - Model: YG801C06R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.5800 volts
View Details
Voltage Regulator diode (Zener diode) - HR1N4476 - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 48 mA
IR 0.0500 mA
View Details