Panasonic Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic ERZE11F241

Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet
Description
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic - 04X4519 - Newark, An Avnet Company
Chicago, IL, United States
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
04X4519
Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic 04X4519
VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

VARISTOR, 150VAC, 200VDC, 395V, DISC, FULL REEL; Voltage Rating VAC:150V; Voltage Rating VDC:200V; Product Range:E11 Series; Clamping Voltage Vc Max:395V; Varistor Case Style:Disc 13mm; Peak Surge Current @ 8/20µS:6kA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 04X4519
Product Name Varistor, 150Vac, 200Vdc, 395V, Disc, Full Reel; Voltage Rating Vac Panasonic
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulator diode (Zener diode) - 1N4484US - Micross Components, Inc.
Specs
Diode Type Zener; Zener Diodes
IF 23 mA
IR 0.2500 mA
View Details
Lamp test diode - lamp-test-diode-module - BARTEC
Specs
Diode Type General Purpose
Tj -32 to 16 C (-25 to 60 F)
View Details